ROHM Semiconductor GmbH Nch 30V 3..5A Small Signal MOSFET RXL035N03

Description
RXL035N03 is low on-resistance and small surface mount package MOSFET for switching application.
Description
RXL035N03 is low on-resistance and small surface mount package MOSFET for switching application.
Datasheet
Datasheet Summary
Powered by GS/AI

RXL035N03 is an N-channel 30V MOSFET designed for switching applications, housed in a TUMT6 surface-mount package. It has a maximum continuous drain current of 3.5A, a maximum on-resistance of 70mΩ at 4.0V gate-source voltage, and a power dissipation rating of 1.0W. The device offers RoHS compliant lead plating and operates over a junction temperature range of -55°C to +150°C.

Datasheet Summary
Powered by GS/AI

RXL035N03 is an N-channel 30V MOSFET designed for switching applications, housed in a TUMT6 surface-mount package. It has a maximum continuous drain current of 3.5A, a maximum on-resistance of 70mΩ at 4.0V gate-source voltage, and a power dissipation rating of 1.0W. The device offers RoHS compliant lead plating and operates over a junction temperature range of -55°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
Nch 30V 3..5A Small Signal MOSFET - RXL035N03 - ROHM Semiconductor GmbH
Willich, Germany
Nch 30V 3..5A Small Signal MOSFET
RXL035N03
Nch 30V 3..5A Small Signal MOSFET RXL035N03
RXL035N03 is low on-resistance and small surface mount package MOSFET for switching application.

RXL035N03 is low on-resistance and small surface mount package MOSFET for switching application.

Supplier's Site Datasheet
Nch 30V 3..5A Small Signal MOSFET - RXL035N03 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Nch 30V 3..5A Small Signal MOSFET
RXL035N03
Nch 30V 3..5A Small Signal MOSFET RXL035N03
RXL035N03 is low on-resistance and small surface mount package MOSFET for switching application.

RXL035N03 is low on-resistance and small surface mount package MOSFET for switching application.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number RXL035N03 RXL035N03
Product Name Nch 30V 3..5A Small Signal MOSFET Nch 30V 3..5A Small Signal MOSFET
Polarity N-Channel N-Channel
V(BR)DSS 30 volts 30 volts
IDSS 3500 milliamps 3500 milliamps
PD 1000 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110904PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
CSD13383F4 CSD13383F4 12-V N-Channel FemtoFET? MOSFET - CSD13383F4T - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
IDSS 27000 milliamps
View Details
7 suppliers
P-channel enhancement mode vertical D-MOS transistor - BSP220,115 - Nexperia B.V.
Specs
Package Type SOT223; SOT223 SOT223
View Details
7 suppliers