ROHM Semiconductor GmbH Automotive Pch -20V -3.5A Small Signal MOSFET RTQ035P02HZG

Description
RTQ035P02HZG is a MOSFET for switching applications. This is a high-reliability product of automotive grade qualified to AEC-Q101.
Description
RTQ035P02HZG is a MOSFET for switching applications. This is a high-reliability product of automotive grade qualified to AEC-Q101.
Datasheet
Datasheet Summary
Powered by GS/AI

RTQ035P02HZG is a P-channel MOSFET designed for switching applications, rated at -20 V drain-source voltage and ±3.5 A continuous drain current. It is housed in a TSMT6 surface-mount package with a power dissipation of 1.25 W and features a built-in gate-source protection diode. The device has a maximum on-resistance of 65 mΩ at -4.5 V gate-source voltage and -3.5 A drain current, and is AEC-Q101 qualified for automotive use. It is RoHS compliant with Pb-free lead plating.

Datasheet Summary
Powered by GS/AI

RTQ035P02HZG is a P-channel MOSFET designed for switching applications, rated at -20 V drain-source voltage and ±3.5 A continuous drain current. It is housed in a TSMT6 surface-mount package with a power dissipation of 1.25 W and features a built-in gate-source protection diode. The device has a maximum on-resistance of 65 mΩ at -4.5 V gate-source voltage and -3.5 A drain current, and is AEC-Q101 qualified for automotive use. It is RoHS compliant with Pb-free lead plating.

Suppliers

Company
Product
Description
Supplier Links
Automotive Pch -20V -3.5A Small Signal MOSFET - RTQ035P02HZG - ROHM Semiconductor GmbH
Willich, Germany
Automotive Pch -20V -3.5A Small Signal MOSFET
RTQ035P02HZG
Automotive Pch -20V -3.5A Small Signal MOSFET RTQ035P02HZG
RTQ035P02HZG is a MOSFET for switching applications. This is a high-reliability product of automotive grade qualified to AEC-Q101.

RTQ035P02HZG is a MOSFET for switching applications. This is a high-reliability product of automotive grade qualified to AEC-Q101.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Transistors
Product Number RTQ035P02HZG
Product Name Automotive Pch -20V -3.5A Small Signal MOSFET
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

 - LM5111-4M/NOPB - Rochester Electronics
Texas Instruments
Specs
Transistor Type MOSFET; CMOS
Package Type SOIC8
View Details
50 V, 100 mA NPN general-purpose transistors - 2PD601ASL-QVL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
2 suppliers
Single IGBTs - 448-AIGBG25N120S7ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Transistor Grade / Operating Range Automotive
View Details