SH8K32 is a 60V N-channel+N-channel power MOSFET in an SOP8 package, designed for switching applications. It has a maximum continuous drain current of ±4.5A and a maximum on-resistance of 65mΩ at VGS=10V and ID=4.5A. The device supports a peak pulsed drain current of ±18A and dissipates up to 2.0W. It is RoHS compliant and halogen-free, with an operating junction temperature range of -55°C to +150°C. Thermal resistance is 62.5°C/W when mounted on a ceramic board and 89.2°C/W on FR4. The package dimensions and taping specification are standardized for surface-mount assembly with a 2500-piece reel.
Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1248692-SH8K32
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SH8K32 | SH8K32 | 1248692-SH8K32 |
| Product Name | 4V Drive Nch+Nch MOSFET | 4V Drive Nch+Nch MOSFET | Electrical Parts - SH8K32 |
| Polarity | N-Channel | N-Channel | |
| V(BR)DSS | 60 volts | 60 volts | |
| IDSS | 4500 milliamps | 4500 milliamps | |
| PD | 2000 milliwatts | 2000 milliwatts |