SH8MA2 is a 30V N-channel and P-channel Power MOSFET in a SOP8 surface-mount package, designed for switching applications. It features a maximum continuous drain current of ±4.5A, a total power dissipation of 2.7W, and on-resistance values of up to 80mΩ for the N-channel and 82mΩ for the P-channel. The device is RoHS compliant and halogen-free, with a junction temperature range of -55°C to +150°C. Thermal resistance from junction to ambient is 62.5°C/W when mounted on a ceramic board (30×30×0.8mm).
SH8MA2 is a Power MOSFET with Low on-resistance, suitable for Switching.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | SH8MA2 |
| Product Name | 30V Nch+Pch Power MOSFET |
| Polarity | N-Channel; P-Channel |
| V(BR)DSS | 30 volts |
| IDSS | 4500 milliamps |
| QG | 1.5 nC |
| PD | 2700 milliwatts |