RQ5E025SP is a P-channel MOSFET designed for switching applications, with a drain-source voltage rating of -30V and a continuous drain current of ±2.5A. It is packaged in the TSMT3 surface-mount case and features a maximum on-resistance of 98mΩ at -10V gate-source voltage. The device includes a built-in gate-source protection diode, operates over a junction temperature range of -55°C to +150°C, and meets RoHS compliance standards with lead-free plating.
RQ5E025SP is a Small Signal MOSFET featuring low-on resistance and Built-in G-S Protection Diode. It is suitable for switching.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RQ5E025SP |
| Product Name | Pch -30V -2.5A Small Signal MOSFET |
| Polarity | P-Channel |
| V(BR)DSS | -30 volts |
| IDSS | -2500 milliamps |
| PD | 1000 milliwatts |