RQ3E080GN is an N-channel 30V MOSFET designed for switching applications, housed in an HSMT8 package. It has a maximum continuous drain current of 8A at 25°C case temperature and a pulsed drain current of ±32A. The maximum on-resistance is 16.7mΩ at 10V gate-source voltage and 8A drain current, with a power dissipation of 14W. The device supports a junction temperature range of -55°C to +150°C, has a thermal resistance from junction to case of 8.9°C/W, and is RoHS compliant and halogen free. The part is 100% Rg and UIS tested.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RQ3E080GN | RQ3E080GN |
| Product Name | 4.5V Drive Nch MOSFET | 4.5V Drive Nch MOSFET |
| Polarity | N-Channel | N-Channel |
| V(BR)DSS | 30 volts | 30 volts |
| IDSS | 18000 milliamps | 18000 milliamps |
| PD | 14000 milliwatts | 14000 milliwatts |