ROHM Semiconductor GmbH 1200V, 55A, THD, Trench-structure, Silicon-carbide (SiC) MOSFET SCT3040KL

Description
SCT3040KL is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed.
Description
SCT3040KL is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed.
Datasheet
Datasheet Summary
Powered by GS/AI

The SCT3040KL is a 1200V N-channel silicon carbide (SiC) MOSFET in a TO-247N package designed for high-efficiency power conversion applications such as solar inverters, DC/DC converters, and motor drives. It has a typical on-resistance of 40 mΩ at 25°C and supports a continuous drain current of 55 A at 25°C, decreasing to 39 A at 100°C. The device features fast switching speed, low gate charge, and a built-in body diode with a reverse recovery time of 25 ns. Thermal resistance from junction to case is 0.44 to 0.57 K/W. It is RoHS compliant and rated for a junction temperature up to 175°C. The recommended gate drive voltage is 0 V to +18 V.

Datasheet Summary
Powered by GS/AI

The SCT3040KL is a 1200V N-channel silicon carbide (SiC) MOSFET in a TO-247N package designed for high-efficiency power conversion applications such as solar inverters, DC/DC converters, and motor drives. It has a typical on-resistance of 40 mΩ at 25°C and supports a continuous drain current of 55 A at 25°C, decreasing to 39 A at 100°C. The device features fast switching speed, low gate charge, and a built-in body diode with a reverse recovery time of 25 ns. Thermal resistance from junction to case is 0.44 to 0.57 K/W. It is RoHS compliant and rated for a junction temperature up to 175°C. The recommended gate drive voltage is 0 V to +18 V.

Suppliers

Company
Product
Description
Supplier Links
1200V, 55A, THD, Trench-structure, Silicon-carbide (SiC) MOSFET - SCT3040KL - ROHM Semiconductor GmbH
Willich, Germany
1200V, 55A, THD, Trench-structure, Silicon-carbide (SiC) MOSFET
SCT3040KL
1200V, 55A, THD, Trench-structure, Silicon-carbide (SiC) MOSFET SCT3040KL
SCT3040KL is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed.

SCT3040KL is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed.

Supplier's Site Datasheet
N-channel Silicon Carbide Power MOSFET - SCT3040KL - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
N-channel Silicon Carbide Power MOSFET
SCT3040KL
N-channel Silicon Carbide Power MOSFET SCT3040KL
SCT3040KL is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed.

SCT3040KL is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Power MOSFET
Product Number SCT3040KL SCT3040KL
Product Name 1200V, 55A, THD, Trench-structure, Silicon-carbide (SiC) MOSFET N-channel Silicon Carbide Power MOSFET
Package Type TO-247; TO-247N TO-247
Transistor Grade / Operating Range Commercial Commercial
Transistor Technology / Material Silicon Carbide
V(BR)DSS 1200 volts
rDS(on) 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CSD18540Q5B 60V, N-Channel NexFET(TM) Power MOSFET - CSD18540Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0033 ohms
View Details
7 suppliers
N-Channel Power MOSFET - BSC070N10NS5SC - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0070 ohms
View Details
Power MOSFETs - SuperFAP-G Model: 2SK3888-01MR - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 1 ohms
IDSS 9000 milliamps
View Details