ROHM Semiconductor GmbH 4V Drive Pch MOSFET RSC002P03

Description
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
Request a Quote Datasheet
Description
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4V Drive Pch MOSFET - RSC002P03 - ROHM Semiconductor GmbH
Willich, Germany
4V Drive Pch MOSFET
RSC002P03
4V Drive Pch MOSFET RSC002P03
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.

MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.

Supplier's Site
4V Drive Pch MOSFET - RSC002P03 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
4V Drive Pch MOSFET
RSC002P03
4V Drive Pch MOSFET RSC002P03
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.

MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSC002P03 - 748826-RSC002P03 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSC002P03
748826-RSC002P03
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSC002P03 748826-RSC002P03
Manufacturer: Rohm Semiconductor Win Source Part Number: 748826-RSC002P03 Manufacturer Homepage: www.rohm.com Reference case: SOT-23 Reference Date Code: 15+Rohs Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 748826-RSC002P03
Manufacturer Homepage: www.rohm.com
Reference case: SOT-23
Reference Date Code: 15+Rohs
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
MOSFET Transistor
285-RSC002P03
MOSFET Transistor 285-RSC002P03
Product overview: RSC002P03 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RSC002P03 can be used for catalog matching and distributor lookup.

Product overview: RSC002P03 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RSC002P03 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number RSC002P03 RSC002P03 748826-RSC002P03 285-RSC002P03
Product Name 4V Drive Pch MOSFET 4V Drive Pch MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSC002P03 MOSFET Transistor
Polarity P-Channel P-Channel
V(BR)DSS -30 volts -30 volts
IDSS -200 milliamps -200 milliamps
PD 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827098P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details
CSD17577Q5A CSD17577Q5A - CSD17577Q5AT - Texas Instruments
Specs
V(BR)DSS 30 volts
IDSS 280000 milliamps
VGS(off) 20 volts
View Details
8 suppliers
60V 120A MOSFET Transistor - 278-BUK762R6-60E,118 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
PD 324000 milliwatts
View Details
6 suppliers