ROHM Semiconductor GmbH 4V Drive Pch+Pch MOSFET UM6J1N

Description
Complex type MOSFETs(P+P) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote
Description
Complex type MOSFETs(P+P) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UM6J1N is a dual P-channel MOSFET in an SOT-363 package, designed for switching applications with independent channels to reduce mounting area and cost. It has a drain-source voltage rating of -30 V, a continuous drain current of ±200 mA, and a maximum power dissipation of 150 mW. The static drain-source on-state resistance is up to 1.4 Ω at -10 V gate-source voltage and -200 mA drain current. The package dimensions and thermal resistance are specified with each terminal mounted on a reference land. Operating junction and storage temperature range is -55 to +150 ℃. The device is supplied in an 180 mm reel, taped, with a basic ordering unit of 3000 pieces.

Datasheet Summary
Powered by GS/AI

The UM6J1N is a dual P-channel MOSFET in an SOT-363 package, designed for switching applications with independent channels to reduce mounting area and cost. It has a drain-source voltage rating of -30 V, a continuous drain current of ±200 mA, and a maximum power dissipation of 150 mW. The static drain-source on-state resistance is up to 1.4 Ω at -10 V gate-source voltage and -200 mA drain current. The package dimensions and thermal resistance are specified with each terminal mounted on a reference land. Operating junction and storage temperature range is -55 to +150 ℃. The device is supplied in an 180 mm reel, taped, with a basic ordering unit of 3000 pieces.

Suppliers

Company
Product
Description
Supplier Links
4V Drive Pch+Pch MOSFET - UM6J1N - ROHM Semiconductor GmbH
Willich, Germany
4V Drive Pch+Pch MOSFET
UM6J1N
4V Drive Pch+Pch MOSFET UM6J1N
Complex type MOSFETs(P+P) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Complex type MOSFETs(P+P) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet
4V Drive Pch+Pch MOSFET - UM6J1N - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
4V Drive Pch+Pch MOSFET
UM6J1N
4V Drive Pch+Pch MOSFET UM6J1N
Complex type MOSFETs(P+P) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Complex type MOSFETs(P+P) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet
Singapore, Singapore
4V MOSFET Transistor
285-UM6J1N
4V MOSFET Transistor 285-UM6J1N
4V Drive Pch MOSFET Product overview: UM6J1N from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UM6J1N can be used for catalog matching and distributor lookup.

4V Drive Pch MOSFET Product overview: UM6J1N from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UM6J1N can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UM6J1N - 1277211-UM6J1N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UM6J1N
1277211-UM6J1N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UM6J1N 1277211-UM6J1N
Manufacturer: Rohm Semiconductor Win Source Part Number: 1277211-UM6J1N Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1277211-UM6J1N
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number UM6J1N UM6J1N 285-UM6J1N 1277211-UM6J1N
Product Name 4V Drive Pch+Pch MOSFET 4V Drive Pch+Pch MOSFET 4V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - UM6J1N
Polarity P-Channel P-Channel
V(BR)DSS -30 volts -30 volts
IDSS -200 milliamps -200 milliamps
PD 150 milliwatts 150 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD19534Q5A 100V, N-Channel NexFET Power MOSFET - CSD19534Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 137000 milliamps
View Details
8 suppliers
60 V, 320 mA dual N-channel Trench MOSFET - BSS138BKS,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT363-3 SOT363-3
View Details
8 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114804APCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers