ROHM Semiconductor GmbH Nch 30V 68A Power MOSFET RS1E200BN

Description
Middle Power MOSFET RS1E200BN is suitable for switching power supply.
Request a Quote
Description
Middle Power MOSFET RS1E200BN is suitable for switching power supply.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS1E200BN is an N-channel 30V power MOSFET designed for switching applications, housed in an HSOP8 package. It has a continuous drain current rating of 68A at 25°C case temperature and a maximum on-resistance of 3.9mΩ at 10V gate drive. The device dissipates 25W at 25°C case temperature with a junction-to-case thermal resistance of 5.0°C/W and a junction-to-ambient thermal resistance of 41.7°C/W when mounted on a 40×40×0.8mm copper board. It is RoHS compliant, halogen-free, and tested for 100% Rg and UIS. The operating and storage junction temperature range is -55°C to +150°C.

Datasheet Summary
Powered by GS/AI

The RS1E200BN is an N-channel 30V power MOSFET designed for switching applications, housed in an HSOP8 package. It has a continuous drain current rating of 68A at 25°C case temperature and a maximum on-resistance of 3.9mΩ at 10V gate drive. The device dissipates 25W at 25°C case temperature with a junction-to-case thermal resistance of 5.0°C/W and a junction-to-ambient thermal resistance of 41.7°C/W when mounted on a 40×40×0.8mm copper board. It is RoHS compliant, halogen-free, and tested for 100% Rg and UIS. The operating and storage junction temperature range is -55°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
Nch 30V 68A Power MOSFET - RS1E200BN - ROHM Semiconductor GmbH
Willich, Germany
Nch 30V 68A Power MOSFET
RS1E200BN
Nch 30V 68A Power MOSFET RS1E200BN
Middle Power MOSFET RS1E200BN is suitable for switching power supply.

Middle Power MOSFET RS1E200BN is suitable for switching power supply.

Supplier's Site Datasheet
Nch 30V 20A Middle Power MOSFET - RS1E200BN - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Nch 30V 20A Middle Power MOSFET
RS1E200BN
Nch 30V 20A Middle Power MOSFET RS1E200BN
Middle Power MOSFET RS1E200BN is suitable for switching power supply.

Middle Power MOSFET RS1E200BN is suitable for switching power supply.

Supplier's Site Datasheet
Singapore, Singapore
30V 20A MOSFET Transistor
285-RS1E200BN
30V 20A MOSFET Transistor 285-RS1E200BN
Nch 30V 20A Middle Power MOSFET Product overview: RS1E200BN from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RS1E200BN can be used for catalog matching and distributor lookup.

Nch 30V 20A Middle Power MOSFET Product overview: RS1E200BN from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RS1E200BN can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RS1E200BN - 1243813-RS1E200BN - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RS1E200BN
1243813-RS1E200BN
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RS1E200BN 1243813-RS1E200BN
Manufacturer: Rohm Semiconductor Win Source Part Number: 1243813-RS1E200BN Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1243813-RS1E200BN
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Power MOSFET Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number RS1E200BN RS1E200BN 285-RS1E200BN 1243813-RS1E200BN
Product Name Nch 30V 68A Power MOSFET Nch 30V 20A Middle Power MOSFET 30V 20A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RS1E200BN
Polarity N-Channel N-Channel
V(BR)DSS 30 volts 30 volts
IDSS 68000 milliamps 80000 milliamps
QG 29 nC 29 nC
PD 25000 milliwatts 25000 milliwatts
Unlock Full Specs
to access all available technical data