RTL035N03 is an N-channel MOSFET designed for switching applications, housed in a TUMT6 surface-mount package. It has a drain-source voltage rating of 30 V, a continuous drain current of ±3.5 A, and a maximum power dissipation of 1.0 W. The on-state resistance is specified at 56 mΩ maximum at a gate-source voltage of 4.5 V and drain current of 3.5 A. The device is RoHS compliant and meets the thermal resistance of 125 °C/W when mounted on a ceramic board. The operating junction and storage temperature range is -55 to +150 °C.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1244436-RTL035N03
Family Name: RTL035N03
Manufacturer Homepage: www.rohm.com
Alternative Parts (Cross-Reference): RTL035N03FRATR; TPC6008-H(TE85L,FM; Si3454ADV-T1-GE3; TSM3454CX6;
Introduction Date: October 26, 2004
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RTL035N03 | RTL035N03 | 1244436-RTL035N03 |
| Product Name | 2.5V Drive Nch MOSFET | 2.5V Drive Nch MOSFET | Electrical Parts - RTL035N03 |
| Polarity | N-Channel | N-Channel | |
| V(BR)DSS | 30 volts | 30 volts | |
| IDSS | 3500 milliamps | 3500 milliamps | |
| PD | 1000 milliwatts | 1000 milliwatts |