SST4401HZG is an NPN medium power transistor in an SOT-23 package, rated for a collector-emitter voltage of 40 V and a collector current of 600 mA, designed for switching and audio frequency small signal amplifier applications. It is AEC-Q101 qualified for automotive use. The device has a power dissipation of 200 mW when mounted on a reference land and 350 mW on a ceramic board. The junction temperature range is -55 to 150 ℃. The transistor features a DC current gain ranging from 20 to 300 depending on collector current and voltage conditions, and a transition frequency of 250 MHz. Its collector-emitter saturation voltage is up to 750 mV at 500 mA collector current and 50 mA base current.
SST4401HZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier.
SST4401HZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Power MOSFET | Power MOSFET |
| Product Number | SST4401HZG | SST4401HZG |
| Product Name | NPN, SOT-23, 40V 0.6A, Medium Power Transistor for Switching for Automotive | NPN Medium Power Transistor (Switching) |
| PD | 200 milliwatts | 200 milliwatts |