SCT3105KLHR is an automotive-grade N-channel silicon carbide (SiC) MOSFET designed for high-voltage switching applications. It is packaged in a TO-247N case with a maximum drain-source voltage of 1200 V, a continuous drain current of 24 A at 25°C, and a typical on-resistance of 105 mΩ at 25°C. The device is qualified to AEC-Q101 standards, features a junction temperature range up to 175°C, and is RoHS compliant. Thermal resistance from junction to case is 0.86 to 1.12 K/W.
AEC-Q101 qualified automotive grade product. SCT3105KLHR is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | SCT3105KLHR |
| Product Name | 1200V, 24A, THD, Trench-structure, Silicon-carbide (SiC) MOSFET for Automotive |
| Package Type | TO-247; TO-247N |