RS1G201AT is a P-channel power MOSFET designed for load switching, housed in an HSOP8 surface-mount package with a maximum drain-source voltage of -40V, continuous drain current of -20A at 25°C, and on-resistance of 5.2mΩ at -10V gate-source voltage. It dissipates up to 40W and operates from -55°C to +150°C. The device is RoHS compliant and meets AEC-Q200 qualification standards.
RS1G201AT is a power MOSFET, suitable for load switching applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RS1G201AT |
| Product Name | Pch -40V -78A, HSOP8, Power MOSFET |
| Polarity | P-Channel |
| V(BR)DSS | -40 volts |
| IDSS | -78000 milliamps |
| QG | 62 nC |
| PD | 40000 milliwatts |