SST3906 HZG is a PNP general purpose transistor in an SOT-23 package, designed for automotive applications and qualified to AEC-Q101. It has a collector-emitter voltage rating of -40 V, a collector current of -200 mA, and a power dissipation of 200 mW when mounted on a reference land. The device features low capacitance with an output capacitance of 4.5 pF and input capacitance of 10 pF at 100 kHz. It complements the SST3904 HZG and is intended for audio frequency small signal amplifier applications. The junction temperature range is -55°C to +150°C.
SST3906HZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier.
SST3906HZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | SST3906HZG | SST3906HZG |
| Product Name | PNP, SOT-23, -40V -200mA, General Purpose Transistor for Automotive | PNP General Purpose Transistor |
| Polarity | PNP | PNP |