The SCT3040KR is a 1200V N-channel silicon carbide (SiC) MOSFET in a TO-247-4L package, designed for high-efficiency power conversion applications such as solar inverters, motor drives, and DC/DC converters. It has a continuous drain current rating of 55A at 25°C and 39A at 100°C, with a typical on-resistance of 40mΩ at 25°C. The device features a 4-pin configuration that separates the driver and power sources to optimize switching performance. It supports a gate-source voltage range of -4V to +22V, with a recommended drive voltage of 0V/+18V. The junction temperature ranges from -55°C to 175°C, and the thermal resistance from junction to case is 0.44 to 0.57 K/W. The part is RoHS compliant and packaged in tubes of 30 units.
SCT3040KR is an SiC MOSFET featuring a trench gate structure optimized for a number of applications, including server power supplies, solar power inverters, switch-mode power supplies, motor drives, induction heating, and EV charging stations requiring high efficiency. A new 4-pin package is used that separates the power and driver source terminals, making it possible to maximize high-speed switching performance. This improves turn ON loss in particular, and as a result the total turn ON and turn OFF losses can be reduced by as much as 35% compared with the conventional 3-pin package (TO-247N).
A pioneer and industry leader in SiC technology, ROHM was the first supplier to mass produce trench-type MOSFETs that further improve efficiency while reducing power consumption over existing SiC MOSFETs.
SCT3040KR is an SiC MOSFET featuring a trench gate structure optimized for server power supplies, solar power inverters, and EV charging stations requiring high efficiency. A new 4-pin package is used that separates the power and driver source terminals, making it possible to maximize high-speed switching performance. This improves turn ON loss in particular. As a result, the total turn ON and turn OFF losses can be reduced by as much as 35% compared with the conventional 3-pin package (TO-247N).
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SCT3040KR | SCT3040KR |
| Product Name | 1200V, 55A, 4-pin THD, Trench-structure, Silicon-carbide (SiC) MOSFET | 1200V Nch 4-pin Package SiC-MOSFET |
| Package Type | TO-247; TO-247-4L | |
| Transistor Grade / Operating Range | Commercial | |
| Polarity | N-Channel | |
| V(BR)DSS | 1200 volts |