SP8M31HZG is a 60V N-channel and P-channel dual power MOSFET in an SOP8 package, designed for switching applications. It has a continuous drain current of ±4.5A, a maximum power dissipation of 2.0W, and on-resistance values of 65mΩ (Nch) and 70mΩ (Pch) at specified gate voltages. The device is AEC-Q101 qualified, RoHS compliant, halogen-free, and features Sn100% plating. The operating junction and storage temperature range is -55°C to +150°C.
SP8M31HZG is an automotive grade MOSFET that is AEC-Q101 qualified. Nch+Pch 60V MOSFETs with ESD protection diode is included in the SOP8 package. Ideal for switching applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | SP8M31HZG |
| Product Name | 60V Dual Nch+Pch Automotive Power MOSFET |
| Polarity | N-Channel; P-Channel |
| V(BR)DSS | 60 volts |
| IDSS | 4500 milliamps |
| QG | 7 nC |
| PD | 2000 milliwatts |