RQ5C020TP is a P-channel MOSFET with a maximum drain-source voltage of -20V and a continuous drain current rating of ±2A. It features a low on-resistance of 135mΩ, making it suitable for applications requiring efficient load switching. The device includes a built-in gate-source protection diode and is housed in a compact TSMT3 surface mount package. It is compliant with RoHS standards and has a power dissipation capability of 1.0W. The operating temperature range extends from -55°C to +150°C, ensuring reliability in various environmental conditions. The MOSFET is packaged in embossed tape for automated assembly, with a reel size of 180mm and a tape width of 8mm, containing 3000 pieces per basic ordering unit.
RQ5C020TP is a MOSFET with G-S Protection Diode and low on-switching, suitable for load switch.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RQ5C020TP |
| Product Name | Pch -20V -2A Small Signal MOSFET |
| Polarity | P-Channel |
| V(BR)DSS | -20 volts |
| IDSS | -2000 milliamps |
| PD | 1000 milliwatts |