The RYC002N05 is an N-channel MOSFET designed for low-voltage switching applications, rated for 50 V drain-source voltage and 200 mA continuous drain current. It is packaged in an SOT-23 case with a power dissipation of 350 mW and features an ultra-low voltage drive capability of 0.9 V. The maximum on-state resistance is 2.2 Ω at 4.5 V gate-source voltage. It operates over a junction temperature range of -55 °C to +150 °C, is RoHS compliant, and is halogen-free.
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
0.9V Drive Nch MOSFET Product overview: RYC002N05 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.9V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RYC002N05 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1244818-RYC002N05
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RYC002N05 | RYC002N05 | 285-RYC002N05 | 1244818-RYC002N05 |
| Product Name | 0.9V Drive Nch MOSFET | 0.9V Drive Nch MOSFET | 0.9V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RYC002N05 |
| Polarity | N-Channel | N-Channel | ||
| V(BR)DSS | 50 volts | 50 volts | ||
| IDSS | 200 milliamps | 200 milliamps | ||
| PD | 200 milliwatts | 200 milliwatts |