ROHM Semiconductor GmbH Nch 45V 2.5A Small Signal MOSFET RQ5H025TN

Description
RQ5H025TN is a Small Signal MOSFET featuring low-on resistance and Built-in G-S Protection Diode. It is suitable for switching.
Description
RQ5H025TN is a Small Signal MOSFET featuring low-on resistance and Built-in G-S Protection Diode. It is suitable for switching.
Datasheet
Datasheet Summary
Powered by GS/AI

RQ5H025TN is an N-channel MOSFET designed for switching applications, with a 45 V drain-source voltage rating and a continuous drain current of ±2.5 A. It features a maximum on-resistance of 130 mΩ at 4.5 V gate-source voltage and 2.5 A drain current, and includes a built-in gate-source protection diode. The device is packaged in a TSMT3 surface-mount package. Power dissipation is rated at 1.0 W under specified conditions, with a junction temperature range of -55 to +150 °C. It meets RoHS compliance and is rated for reflow soldering.

Datasheet Summary
Powered by GS/AI

RQ5H025TN is an N-channel MOSFET designed for switching applications, with a 45 V drain-source voltage rating and a continuous drain current of ±2.5 A. It features a maximum on-resistance of 130 mΩ at 4.5 V gate-source voltage and 2.5 A drain current, and includes a built-in gate-source protection diode. The device is packaged in a TSMT3 surface-mount package. Power dissipation is rated at 1.0 W under specified conditions, with a junction temperature range of -55 to +150 °C. It meets RoHS compliance and is rated for reflow soldering.

Suppliers

Company
Product
Description
Supplier Links
Nch 45V 2.5A Small Signal MOSFET - RQ5H025TN - ROHM Semiconductor GmbH
Willich, Germany
Nch 45V 2.5A Small Signal MOSFET
RQ5H025TN
Nch 45V 2.5A Small Signal MOSFET RQ5H025TN
RQ5H025TN is a Small Signal MOSFET featuring low-on resistance and Built-in G-S Protection Diode. It is suitable for switching.

RQ5H025TN is a Small Signal MOSFET featuring low-on resistance and Built-in G-S Protection Diode. It is suitable for switching.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number RQ5H025TN
Product Name Nch 45V 2.5A Small Signal MOSFET
Polarity N-Channel
V(BR)DSS 45 volts
IDSS 2500 milliamps
PD 1000 milliwatts
Unlock Full Specs
to access all available technical data