RV4E031RPHZG is a P-channel MOSFET designed for automotive switching applications, rated for -30V drain-source voltage and ±3.1A continuous drain current. It features a DFN1616-6W package with wettable flanks for automated optical inspection, and a power dissipation of 1.5 W. The device has a maximum on-resistance of 105 mΩ at -10V gate drive and is AEC-Q101 qualified. It operates over a junction temperature range of -55°C to +150°C.
RV4E031RPHZG is a ultra-compact automotive-grade MOSFET that provides superior mounting reliability. RV4C020ZPHZG has the electrode height on the side of the package (130μm) required for vehicle applications by utilizing original Wettable Flank formation technology. The result is a consistent solder quality ? even for bottom electrode type products ? enabling automatic inspection machines to easily verify solder conditions after mounting. It enables greater miniaturization in automotive devices such as ADAS camera modules.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | RV4E031RPHZG |
| Product Name | Pch -30V -3.1A Small Signal MOSFET for Automotive |
| Polarity | P-Channel |