RS3E130AT is a P-channel power MOSFET designed for switching applications, featuring a drain-source voltage rating of -30V and a continuous drain current of ±13A. It is packaged in an SOP8 surface-mount case, with a power dissipation rating of 2.0W. The device has a maximum on-resistance of 8.5mΩ at -10V gate-source voltage and is RoHS compliant with Pb-free lead plating. It meets AEC-Q200 automotive qualification standards and operates within a junction temperature range of -55°C to +150°C.
RS3E130AT is low on-resistance and small surface mount package MOSFET for switching application.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RS3E130AT |
| Product Name | Pch -30V -13A Power MOSFET |
| Polarity | P-Channel |
| V(BR)DSS | -30 volts |
| IDSS | -13000 milliamps |
| QG | 42 nC |
| PD | 2000 milliwatts |