The RU1C002UN is an N-channel MOSFET designed for low-voltage switching applications, with a 20V drain-source voltage rating and a maximum continuous drain current of ±200mA. It features a maximum on-resistance of 1.2Ω at 1.2V gate drive and is packaged in a SOT-323FL case measuring 2.0mm × 1.25mm × 0.7mm. The device supports a power dissipation of 150mW and operates over a junction temperature range of -55°C to +150°C. It meets RoHS compliance and is offered in tape and reel packaging with a 3000-piece reel size.
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1244483-RU1C002UN
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RU1C002UN | RU1C002UN | 1244483-RU1C002UN |
| Product Name | 1.2V Drive Nch MOSFET | 1.2V Drive Nch MOSFET | Electrical Parts - RU1C002UN |
| Polarity | N-Channel | N-Channel | |
| V(BR)DSS | 20 volts | 20 volts | |
| IDSS | 200 milliamps | 200 milliamps | |
| PD | 150 milliwatts | 150 milliwatts |