ROHM Semiconductor GmbH Nch 40V 45A Power MOSFET RSJ451N04FRA

Description
RSJ451N04FRAis the high reliability Automotive MOSFET, suitable for switching application.
Datasheet
Description
RSJ451N04FRAis the high reliability Automotive MOSFET, suitable for switching application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nch 40V 45A Power MOSFET - RSJ451N04FRA - ROHM Semiconductor GmbH
Willich, Germany
Nch 40V 45A Power MOSFET
RSJ451N04FRA
Nch 40V 45A Power MOSFET RSJ451N04FRA
RSJ451N04FRAis the high reliability Automotive MOSFET, suitable for switching application.

RSJ451N04FRAis the high reliability Automotive MOSFET, suitable for switching application.

Supplier's Site Datasheet
(Corresponds to AEC-Q101) - RSJ451N04FRA - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
(Corresponds to AEC-Q101)
RSJ451N04FRA
(Corresponds to AEC-Q101) RSJ451N04FRA
Automotive MOSFETs

Automotive MOSFETs

Supplier's Site
Nch 40V 45A Power MOSFET - RSJ451N04FRA - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Nch 40V 45A Power MOSFET
RSJ451N04FRA
Nch 40V 45A Power MOSFET RSJ451N04FRA
RSJ451N04FRAis the high reliability Automotive MOSFET, suitable for switching application.

RSJ451N04FRAis the high reliability Automotive MOSFET, suitable for switching application.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC ROHM Semiconductor USA, LLC
Product Category Power MOSFET Transistors Power MOSFET
Product Number RSJ451N04FRA RSJ451N04FRA RSJ451N04FRA
Product Name Nch 40V 45A Power MOSFET (Corresponds to AEC-Q101) Nch 40V 45A Power MOSFET
Polarity N-Channel N-Channel
V(BR)DSS 40 volts 40 volts
IDSS 45000 milliamps 45000 milliamps
QG 43 nC 43 nC
PD 50000 milliwatts 50000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-E3S Model: FMC12N60ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.7500 ohms
IDSS 12000 milliamps
View Details
CSD18532Q5B 60-V, N-Channel NexFET? Power MOSFET - CSD18532Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0043 ohms
View Details
6 suppliers