RQ7L055BG is an N-channel 60V, 5.5A power MOSFET in a TSMT8 surface-mount package, designed for switching applications. It has a maximum on-resistance of 29mΩ at 10V gate drive and 42mΩ at 4.5V gate drive, with a power dissipation limit of 1.5W. The device is RoHS compliant and features a junction temperature range of -55°C to +150°C. Thermal resistance is 83.3°C/W on a ceramic board and 113°C/W on FR4. Gate charge totals 7.6nC at 10V gate drive, and the body diode has a forward voltage of 1.2V at 1.25A. The device is packaged in tape and reel with a 3000-piece quantity per reel.
RQ7L055BG is a power MOSFET with low on - resistance, suitable for general switching applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RQ7L055BG |
| Product Name | Nch 60V 5.5A, TSMT8, Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 60 volts |
| IDSS | 5500 milliamps |
| QG | 3.9 nC |
| PD | 1500 milliwatts |