RQ5E040RP is a Small Signal MOSFET featuring low-on resistance and Built-in G-S Protection Diode. It is suitable for DC/DC converters.
ROHM Semiconductor GmbH | |
---|---|
Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
Product Number | RQ5E040RP |
Product Name | Pch -30V -4A Small Signal MOSFET |
Polarity | P-Channel |
V(BR)DSS | -30 volts |
IDSS | -4000 milliamps |
PD | 1000 milliwatts |