RSJ400N10FRA is an N-channel 100V 40A power MOSFET in a TO-263 package, designed for switching applications. It has a maximum on-resistance of 27mΩ at 10V gate drive, a pulsed drain current rating of ±80A, and a power dissipation of 50W. The device is AEC-Q101 qualified and RoHS compliant, with a junction temperature range of -55°C to +150°C. Thermal resistance from junction to case is 2.5°C/W. The gate charge totals 90nC, with input, output, and reverse transfer capacitances of 3600pF, 270pF, and 180pF respectively, measured at specified conditions.
RSJ400N10FRA is the high reliability Automotive MOSFET.
RSJ400N10FRA is the high reliability Automotive MOSFET.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RSJ400N10FRA | RSJ400N10FRA |
| Product Name | 4V Drive Nch MOSFET (AEC-Q101 Qualified) | 4V Drive Nch MOSFET (Corresponds To AEC-Q101) |
| Polarity | N-Channel | N-Channel |
| V(BR)DSS | 100 volts | 100 volts |
| IDSS | 40000 milliamps | 40000 milliamps |
| PD | 50000 milliwatts | 50000 milliwatts |