SH8KB6 is a dual N-channel power MOSFET with a 40 V drain-source voltage rating and a continuous drain current of ±8.5 A, packaged in an SOP8 surface-mount case. It has a maximum on-resistance of 19.4 mΩ at V_GS = 10 V and 26.0 mΩ at V_GS = 4.5 V, with a total power dissipation of 2.0 W. The device is RoHS compliant, halogen-free, and features a thermal resistance of 62.5 °C/W from junction to ambient on a ceramic board. It meets AEC-Q200 and UL 94 V-0 standards. The package measures 5.0 mm × 6.0 mm and is supplied in tape and reel packaging.
SH8KB6 is a low on-resistance MOSFET ideal for switching applications. This product includes two 40V MOSFETs in a small surface mount package (SOP8).
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | SH8KB6 |
| Product Name | 40V 8.5A Dual Nch+Nch, SOP8, Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 40 volts |
| IDSS | 8500 milliamps |
| QG | 5 nC |
| PD | 2000 milliwatts |