RQ5E065AJ is an N-channel 30V MOSFET designed for switching applications, housed in a TSMT3 package with dimensions compliant with SC-96. It has a maximum continuous drain current of ±6.5A and a maximum on-resistance of 18.1mΩ at 4.5V gate-source voltage. The device supports a power dissipation of 1.0W and operates within a junction temperature range of -55°C to +150°C. It is RoHS compliant and features low on-resistance and a high-power package. Thermal resistance is 125°C/W on a ceramic board and 165°C/W on FR4. Avalanche energy is rated at 6.3mJ for single pulse. Gate threshold voltage ranges from 0.5V to 1.5V.
RQ5E065AJ is a Small Signal MOSFET for switching application that features Low on-resistance.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RQ5E065AJ |
| Product Name | Nch 30V 6.5A Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 30 volts |
| IDSS | 6500 milliamps |
| QG | 12.2 nC |
| PD | 1000 milliwatts |