ROHM Semiconductor GmbH Nch 60V 13A Power MOSFET RQ3L050GN

Description
RQ3L050GN is low on-resistance and small surface mount package MOSFET for switching application.
Description
RQ3L050GN is low on-resistance and small surface mount package MOSFET for switching application.
Datasheet
Datasheet Summary
Powered by GS/AI

The RQ3L050GN is an N-channel MOSFET with a maximum drain-source voltage (V_DSS) of 60V and a continuous drain current rating of ±13A at a case temperature of 25°C. It features a low on-resistance of 61mΩ, which enhances its efficiency in switching applications. The device is housed in a High Power Package (HSMT8), allowing for effective thermal management with a power dissipation capability of 14.8W. This MOSFET is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. It has been tested for gate charge characteristics and includes a maximum gate-source voltage (V_GSS) of ±20V. The operating junction temperature range is specified from -55°C to +150°C, providing versatility in various applications. Engineers may find this component suitable for applications requiring reliable switching performance and efficient thermal management.

Datasheet Summary
Powered by GS/AI

The RQ3L050GN is an N-channel MOSFET with a maximum drain-source voltage (V_DSS) of 60V and a continuous drain current rating of ±13A at a case temperature of 25°C. It features a low on-resistance of 61mΩ, which enhances its efficiency in switching applications. The device is housed in a High Power Package (HSMT8), allowing for effective thermal management with a power dissipation capability of 14.8W. This MOSFET is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. It has been tested for gate charge characteristics and includes a maximum gate-source voltage (V_GSS) of ±20V. The operating junction temperature range is specified from -55°C to +150°C, providing versatility in various applications. Engineers may find this component suitable for applications requiring reliable switching performance and efficient thermal management.

Suppliers

Company
Product
Description
Supplier Links
Nch 60V 13A Power MOSFET - RQ3L050GN - ROHM Semiconductor GmbH
Willich, Germany
Nch 60V 13A Power MOSFET
RQ3L050GN
Nch 60V 13A Power MOSFET RQ3L050GN
RQ3L050GN is low on-resistance and small surface mount package MOSFET for switching application.

RQ3L050GN is low on-resistance and small surface mount package MOSFET for switching application.

Supplier's Site Datasheet
Nch 60V 12A Middle Power MOSFET - RQ3L050GN - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Nch 60V 12A Middle Power MOSFET
RQ3L050GN
Nch 60V 12A Middle Power MOSFET RQ3L050GN
RQ3L050GN is low on-resistance and small surface mount package MOSFET for switching application.

RQ3L050GN is low on-resistance and small surface mount package MOSFET for switching application.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Power MOSFET Power MOSFET
Product Number RQ3L050GN RQ3L050GN
Product Name Nch 60V 13A Power MOSFET Nch 60V 12A Middle Power MOSFET
Polarity N-Channel N-Channel
V(BR)DSS 60 volts 60 volts
IDSS 13000 milliamps 12000 milliamps
QG 2.8 nC 2.8 nC
PD 14800 milliwatts 14800 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Power MOSFETs - Super J  MOS S2FD Model: FMC60N133S2FDA - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.1330 ohms
IDSS 22800 milliamps
View Details
CSD75207W15 Dual P-Channel NexFET? Power MOSFET - CSD75207W15 - Texas Instruments
Specs
Polarity P-Channel
rDS(on) 0.0270 ohms
IDSS -24000 milliamps
View Details
7 suppliers
N-Channel Power MOSFET - BSC010N04LSI - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0010 ohms
View Details
5 suppliers