ROHM Semiconductor GmbH Pch -30V -7A Small Signal MOSFET RQ1E070RPHZG

Description
RQ1E070RPHZG is a MOSFET for the DC/DC converter. This is a high-reliability product of automotive grade qualified to AEC-Q101.
Description
RQ1E070RPHZG is a MOSFET for the DC/DC converter. This is a high-reliability product of automotive grade qualified to AEC-Q101.
Datasheet
Datasheet Summary
Powered by GS/AI

RQ1E070RPHZG is a P-channel MOSFET designed for DC/DC converters, featuring a -30V drain-source voltage rating, ±7A continuous drain current, and a maximum on-resistance of 17mΩ at -10V gate-source voltage. It is housed in a TSMT8 surface-mount package and includes a built-in gate-source protection diode. The device is RoHS compliant, Pb-free, and AEC-Q101 qualified. Power dissipation is rated at 1.5W, with an operating junction temperature range of -55°C to +150°C.

Datasheet Summary
Powered by GS/AI

RQ1E070RPHZG is a P-channel MOSFET designed for DC/DC converters, featuring a -30V drain-source voltage rating, ±7A continuous drain current, and a maximum on-resistance of 17mΩ at -10V gate-source voltage. It is housed in a TSMT8 surface-mount package and includes a built-in gate-source protection diode. The device is RoHS compliant, Pb-free, and AEC-Q101 qualified. Power dissipation is rated at 1.5W, with an operating junction temperature range of -55°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
Pch -30V -7A Small Signal MOSFET - RQ1E070RPHZG - ROHM Semiconductor GmbH
Willich, Germany
Pch -30V -7A Small Signal MOSFET
RQ1E070RPHZG
Pch -30V -7A Small Signal MOSFET RQ1E070RPHZG
RQ1E070RPHZG is a MOSFET for the DC/DC converter. This is a high-reliability product of automotive grade qualified to AEC-Q101.

RQ1E070RPHZG is a MOSFET for the DC/DC converter. This is a high-reliability product of automotive grade qualified to AEC-Q101.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Transistors
Product Number RQ1E070RPHZG
Product Name Pch -30V -7A Small Signal MOSFET
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827101P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type SOT23; SOT-23
View Details
Transistor - 343728 - Radwell International
Allen-Bradley / Rockwell Automation
View Details