The RRH050P03 is a P-channel MOSFET designed for DC/DC converter applications, housed in a SOP8 surface-mount package. It has a drain-source voltage rating of -30 V and a continuous drain current of -5 A, with a maximum on-resistance of 50 mΩ at -10 V gate-source voltage and -5 A drain current. The device includes a built-in gate-source protection diode and is RoHS compliant. Power dissipation is rated at 2.0 W on a ceramic board and 0.65 W on FR4. The junction temperature range extends from -55 °C to +150 °C.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RRH050P03 | RRH050P03 |
| Product Name | 4V Drive Pch MOSFET | 4V Drive Pch MOSFET |
| Polarity | P-Channel | P-Channel |
| V(BR)DSS | -30 volts | -30 volts |
| IDSS | -5000 milliamps | -5000 milliamps |
| PD | 2000 milliwatts | 2000 milliwatts |