RV5A040AP is a P-channel MOSFET designed for switching and load switch applications, featuring a built-in gate-source protection diode. It is packaged in a DFN1616-8S case measuring 1.6 mm x 1.6 mm with a maximum drain-source voltage of -12 V and a continuous drain current of ±4.0 A. The device has a maximum on-resistance of 62 mΩ at -4.5 V gate drive and supports -1.5 V logic-level operation. It is RoHS compliant and rated for an operating junction temperature range of -55°C to +150°C.
RV5A040AP is a MOSFET for switching, load switches with G-S protection diode.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | RV5A040AP |
| Product Name | Pch -12V -4.0A Small Signal MOSFET |
| Polarity | P-Channel |