RTQ020N05 is an N-channel 45V MOSFET designed for switching applications, housed in a TSMT6 surface-mount package. It has a continuous drain current of ±2A, a maximum R_DS(on) of 190mΩ at 4.5V gate voltage, and a power dissipation of 1.25W. The device includes a built-in gate-source protection diode and is RoHS compliant. Its junction temperature ranges from -55°C to +150°C, and it meets AEC-Q200 qualifications for automotive use.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1244442-RTQ020N05
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RTQ020N05 | RTQ020N05 | 1244442-RTQ020N05 |
| Product Name | Nch 45V 2A Small Signal MOSFET | Nch 45V 2A Small Signal MOSFET | Electrical Parts - RTQ020N05 |
| Polarity | N-Channel | N-Channel | |
| V(BR)DSS | 45 volts | 45 volts | |
| IDSS | 2000 milliamps | 2000 milliamps | |
| PD | 1250 milliwatts | 1250 milliwatts |