The RS3E095BN is an N-channel MOSFET designed for switching applications, featuring a 30V drain-source voltage rating and a continuous drain current of ±9.5A. It is packaged in an SOP8 surface-mount case with a power dissipation rating of 2.0W. The device has a maximum on-resistance of 14.6mΩ at 10V gate-source voltage and 21.9mΩ at 4.5V. It is RoHS compliant, with an operating junction temperature range of -55°C to +150°C. The tape and reel packaging has a 12mm tape width and 330mm reel size, with 2500 pieces per reel.
RS3E095BN is low on-resistance and small surface mount package MOSFET for switching application.
RS3E095BN is low on-resistance and small surface mount package MOSFET for switching application.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1243874-RS3E095BN
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Nch 30V 9.5A Middle Power MOSFET Product overview: RS3E095BN from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RS3E095BN can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Power MOSFET | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RS3E095BN | RS3E095BN | 1243874-RS3E095BN | 285-RS3E095BN |
| Product Name | Nch 30V 9.5A Middle Power MOSFET | Nch 30V 9.5A Middle Power MOSFET | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RS3E095BN | 30V 9.5A MOSFET Transistor |
| Polarity | N-Channel | N-Channel | ||
| V(BR)DSS | 30 volts | 30 volts | ||
| IDSS | 9500 milliamps | 9500 milliamps | ||
| QG | 8.3 nC | 8.3 nC | ||
| PD | 2000 milliwatts | 2000 milliwatts |