P-channel MOSFET with a -12V drain-source voltage rating, ±1.3A continuous drain current, and a maximum on-resistance of 260 mΩ at -4.5V gate drive. Housed in a SOT-323T package with a power dissipation of 0.8W, it operates with a 1.5V logic-level gate drive and supports junction temperatures from -55°C to +150°C. Meets AEC-Q200 automotive qualification standards.
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
1.5V Drive Pch MOSFET Product overview: RZF013P01 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RZF013P01 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1244824-RZF013P01
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RZF013P01 | RZF013P01 | 285-RZF013P01 | 1244824-RZF013P01 |
| Product Name | 1.5V Drive Pch MOSFET | 1.5V Drive Pch MOSFET | 1.5V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RZF013P01 |
| Polarity | P-Channel | P-Channel | ||
| V(BR)DSS | -12 volts | -12 volts | ||
| IDSS | -1300 milliamps | -1300 milliamps | ||
| PD | 800 milliwatts | 800 milliwatts |