RQ7E100AT is a P-channel -30V, -10A small signal power MOSFET designed for switching applications, housed in a TSMT8 surface-mount package. It has a maximum drain-source on-state resistance of 11.2 mΩ at -10V gate-source voltage and -10A drain current, with a continuous drain current rating of ±10A and a power dissipation of 1.5 W. The device meets RoHS compliance and has a junction temperature range of -55°C to +150°C. Thermal resistance is 83.3°C/W when mounted on a ceramic board and 113°C/W on FR4. It is packaged in a 180mm reel with 3000 pieces per reel.
RQ7E100AT is low on-resistance MOSFET for switching.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RQ7E100AT |
| Product Name | Pch -30V -10A Small Signal Power MOSFET |
| Polarity | P-Channel |
| V(BR)DSS | -30 volts |
| IDSS | -10000 milliamps |
| QG | 26 nC |
| PD | 1500 milliwatts |