RQ7L050AT is a P-channel MOSFET designed for switching applications, with a drain-source voltage rating of -60 V and a continuous drain current of ±5 A. It is packaged in a TSMT8 surface-mount configuration and has a maximum power dissipation of 1.5 W. The device features a maximum on-resistance of 39 mΩ at -10 V gate-source voltage and is RoHS compliant. Thermal resistance from junction to ambient is 83.3 °C/W on a ceramic board and 113 °C/W on FR4. The operating junction and storage temperature range extends from -55 °C to +150 °C.
RQ7L050AT is a low on-resistance MOSFET suitable for switching and load switches.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RQ7L050AT |
| Product Name | Pch -60V -5A Small Signal Power MOSFET |
| Polarity | P-Channel |
| V(BR)DSS | -60 volts |
| IDSS | -5000 milliamps |
| QG | 18 nC |
| PD | 1500 milliwatts |