The RXH100N03 is a silicon N-channel MOSFET designed for switching applications, housed in a SOP8 surface mount package measuring 5.0 mm by 6.2 mm. It has a drain-source voltage rating of 30 V, a continuous drain current of ±10 A, and a pulsed drain current of ±36 A. The device features low on-resistance, with a maximum of 17 mΩ at VGS = 4.5 V and ID = 10 A, and includes a built-in gate-source protection diode. Power dissipation is rated at 2.0 W when mounted on a ceramic board, with a thermal resistance of 62.5 °C/W. The channel temperature range is -55 °C to 150 °C.
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RXH100N03 | RXH100N03 |
| Product Name | 4V Drive Nch MOSFET | 4V Drive Nch MOSFET |
| Polarity | N-Channel | N-Channel |
| V(BR)DSS | 30 volts | 30 volts |
| IDSS | 10000 milliamps | 10000 milliamps |
| PD | 2000 milliwatts | 2000 milliwatts |