RQ5E050AT is a P-channel MOSFET designed for switching applications, with a drain-source voltage rating of -30V and a continuous drain current of ±5.0A. It is packaged in a TSMT3 surface-mount case, with a power dissipation rating of 1.0W. The device features a maximum on-resistance of 26mΩ at -10V gate-source voltage and -5A drain current, and is RoHS compliant. The operating junction and storage temperature range is -55°C to +150°C.
RQ5E050AT is a small signal MOSFET with Low on-resistance, suitable for switching.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RQ5E050AT |
| Product Name | Pch -30V -5A Small Signal MOSFET |
| Polarity | P-Channel |
| V(BR)DSS | -30 volts |
| IDSS | -5000 milliamps |
| PD | 1000 milliwatts |