The SCT3022KLHR is an automotive-grade N-channel silicon carbide (SiC) MOSFET in a TO-247N package, rated for 1200 V drain-source voltage and 95 A continuous drain current at 25°C. It features a typical on-resistance of 22 mΩ at 25°C, AEC-Q101 qualification, and RoHS compliance. The device supports fast switching and reverse recovery, with a maximum junction temperature of 175°C and thermal resistance from junction to case of 0.27 to 0.35 K/W.
AEC-Q101 qualified automotive grade product. SCT3022KLHR is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | SCT3022KLHR |
| Product Name | 1200V, 95A, THD, Trench-structure, Silicon-carbide (SiC) MOSFET for Automotive |
| Package Type | TO-247; TO-247N |