ROHM Semiconductor GmbH Automotive Nch 45V 2A Small Signal MOSFET RTQ020N05HZG

Description
RTQ020N05HZG is a MOSFET for switching applications. This is a high-reliability product of automotive grade qualified to AEC-Q101.
Description
RTQ020N05HZG is a MOSFET for switching applications. This is a high-reliability product of automotive grade qualified to AEC-Q101.
Datasheet
Datasheet Summary
Powered by GS/AI

RTQ020N05HZG is an N-channel MOSFET designed for switching applications in automotive systems. It is packaged in a TSMT6 surface-mount case with a maximum power dissipation of 1.25W, a drain-source voltage rating of 45V, and a continuous drain current of ±2A. The device features a maximum on-resistance of 190mΩ at a gate-source voltage of 4.5V and drain current of 2A, and includes a built-in gate-source protection diode. It is AEC-Q101 qualified and RoHS compliant.

Datasheet Summary
Powered by GS/AI

RTQ020N05HZG is an N-channel MOSFET designed for switching applications in automotive systems. It is packaged in a TSMT6 surface-mount case with a maximum power dissipation of 1.25W, a drain-source voltage rating of 45V, and a continuous drain current of ±2A. The device features a maximum on-resistance of 190mΩ at a gate-source voltage of 4.5V and drain current of 2A, and includes a built-in gate-source protection diode. It is AEC-Q101 qualified and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Automotive Nch 45V 2A Small Signal MOSFET - RTQ020N05HZG - ROHM Semiconductor GmbH
Willich, Germany
Automotive Nch 45V 2A Small Signal MOSFET
RTQ020N05HZG
Automotive Nch 45V 2A Small Signal MOSFET RTQ020N05HZG
RTQ020N05HZG is a MOSFET for switching applications. This is a high-reliability product of automotive grade qualified to AEC-Q101.

RTQ020N05HZG is a MOSFET for switching applications. This is a high-reliability product of automotive grade qualified to AEC-Q101.

Supplier's Site Datasheet
TSMT6(SC-95) MOSFET RoHS - 687-RTQ020N05HZG - Utmel Electronic Limited
Hong Kong, China
TSMT6(SC-95) MOSFET RoHS
687-RTQ020N05HZG
TSMT6(SC-95) MOSFET RoHS 687-RTQ020N05HZG
TSMT6(SC-95) MOSFET RoHS

TSMT6(SC-95) MOSFET RoHS

Supplier's Site
Transistors - RTQ020N05HZG - ODG (Origin Data Global)
Shenzhen, China
Transistors
RTQ020N05HZG
Transistors RTQ020N05HZG
45V 2A 140mΩ@4.5V,2A 1.25W 1.5V@1mA 1 N-Channel MOSFETs ROHS

45V 2A 140mΩ@4.5V,2A 1.25W 1.5V@1mA 1 N-Channel MOSFETs ROHS

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH Utmel Electronic Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number RTQ020N05HZG 687-RTQ020N05HZG RTQ020N05HZG
Product Name Automotive Nch 45V 2A Small Signal MOSFET TSMT6(SC-95) MOSFET RoHS Transistors
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2441918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details
CSD17579Q3A CSD17579Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17579Q3AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0142 ohms
View Details
6 suppliers