The RQ3E160AD is an N-channel 30V MOSFET designed for switching applications, housed in an HSMT8 surface-mount package with a continuous drain current of ±16A and a maximum on-resistance of 4.5mΩ at 10V gate voltage. It includes a built-in gate-source protection diode and is RoHS compliant. The device has a power dissipation rating of 2W with a junction temperature range of -55°C to +150°C. Thermal resistance from junction to ambient is 62.5°C/W when mounted on a 30×30×0.8mm ceramic board. It meets AEC-Q200 qualifications and is packed in tape and reel format with 3000 pieces per reel.
Middle Power MOSFET RQ3E160AD is suitable for switching power supply.
Middle Power MOSFET RQ3E160AD is suitable for switching power supply.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Power MOSFET | Power MOSFET |
| Product Number | RQ3E160AD | RQ3E160AD |
| Product Name | Nch 30V 16A Middle Power MOSFET | Nch 30V 16A Middle Power MOSFET |
| Polarity | N-Channel | N-Channel |
| V(BR)DSS | 30 volts | 30 volts |
| IDSS | 16000 milliamps | 16000 milliamps |
| QG | 25 nC | 25 nC |
| PD | 2000 milliwatts | 2000 milliwatts |