SH8KB7 is a dual N-channel power MOSFET in an SOP8 package, designed for switching applications. Each channel has a drain-source voltage rating of 40V and a continuous drain current of ±13.5A, with a maximum on-resistance of 8.4mΩ at 10V gate-source voltage and 10.5mΩ at 4.5V. The device dissipates up to 2.0W and operates within a junction temperature range of -55°C to +150°C. It is RoHS compliant and halogen-free, with thermal resistance values of 62.5°C/W and 89.2°C/W on ceramic and copper boards respectively. The package is tape-reel packaged in 330mm reels at 2500 pieces per reel.
SH8KB7 is a low on-resistance MOSFET ideal for switching applications. This product includes two 40V MOSFETs in a small surface mount package (SOP8).
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | SH8KB7 |
| Product Name | 40V 13.5A Dual Nch+Nch, SOP8, Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 40 volts |
| IDSS | 13500 milliamps |
| QG | 13 nC |
| PD | 2000 milliwatts |