ROHM Semiconductor GmbH 60V Nch+Pch Power MOSFET SH8M31

Description
SH8M31 is a Power MOSFET with Low on-resistance, suitable for switching.
Description
SH8M31 is a Power MOSFET with Low on-resistance, suitable for switching.
Datasheet
Datasheet Summary
Powered by GS/AI

The SH8M31 is a dual-channel 60V power MOSFET with integrated N-channel and P-channel devices in an SOP8 surface-mount package, designed for switching applications. Each channel has a maximum continuous drain current of ±4.5A and a maximum on-resistance of 65mΩ (N-channel) and 70mΩ (P-channel) at specified gate voltages. The device handles a maximum power dissipation of 2.0W and operates within a junction temperature range of -55°C to +150°C. It is RoHS compliant, halogen-free, and packaged in an embossed tape reel with a basic ordering unit of 2500 pieces.

Datasheet Summary
Powered by GS/AI

The SH8M31 is a dual-channel 60V power MOSFET with integrated N-channel and P-channel devices in an SOP8 surface-mount package, designed for switching applications. Each channel has a maximum continuous drain current of ±4.5A and a maximum on-resistance of 65mΩ (N-channel) and 70mΩ (P-channel) at specified gate voltages. The device handles a maximum power dissipation of 2.0W and operates within a junction temperature range of -55°C to +150°C. It is RoHS compliant, halogen-free, and packaged in an embossed tape reel with a basic ordering unit of 2500 pieces.

Suppliers

Company
Product
Description
Supplier Links
60V Nch+Pch Power MOSFET - SH8M31 - ROHM Semiconductor GmbH
Willich, Germany
60V Nch+Pch Power MOSFET
SH8M31
60V Nch+Pch Power MOSFET SH8M31
SH8M31 is a Power MOSFET with Low on-resistance, suitable for switching.

SH8M31 is a Power MOSFET with Low on-resistance, suitable for switching.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Power MOSFET
Product Number SH8M31
Product Name 60V Nch+Pch Power MOSFET
Polarity N-Channel; P-Channel
V(BR)DSS 60 volts
IDSS 4500 milliamps
QG 7 nC
PD 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - BQ24765RUVT - 1154218-BQ24765RUVT - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
Packing Method Tape Reel; Reel - TR
View Details
Single FETs, MOSFETs - BSC240N12NS3GTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type 8-PowerTDFN
View Details
2 suppliers
Automotive Power MOSFETs - Super J  MOS S2FD Model: FMC60N081S2FDA - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.0810 ohms
IDSS 37100 milliamps
View Details