RSS095N05HZG is an N-channel 45V power MOSFET in an SOP8 package, designed for switching applications. It has a maximum continuous drain current of 9.5A and a maximum on-resistance of 16mΩ at V_GS=10V and I_D=9.5A. The device is AEC-Q101 qualified, RoHS compliant, halogen-free, and features Sn100% plating. Power dissipation is rated at 2.0W with a junction temperature range of -55°C to +150°C. Thermal resistance from junction to ambient is 62.5°C/W on a ceramic board and 89.2°C/W on a copper board. The gate threshold voltage ranges from 1.0V to 2.5V, and the device includes a body diode with a forward voltage of 1.2V at I_S=9.5A.
RSS095N05HZG is an automotive grade MOSFET that is AEC-Q101 qualified. A Nch 45V MOSFET with ESD protection diode is included in the SOP8 package. Ideal for switching applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RSS095N05HZG |
| Product Name | Nch 45V 9.5A Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 45 volts |
| IDSS | 9500 milliamps |
| QG | 18.9 nC |
| PD | 2000 milliwatts |