SSTA06HZG is an NPN general purpose transistor in a SOT-23 package, rated for a collector-emitter voltage of 80 V and a collector current of 500 mA, designed for audio frequency signal amplification in automotive applications. It is AEC-Q101 qualified, with a maximum junction temperature of 150 °C and a power dissipation of 200 mW when mounted on a reference land. The transistor features a DC current gain (hFE) of at least 100 at 10 mA collector current and a collector-emitter saturation voltage of up to 250 mV at 100 mA collector current and 10 mA base current. Its transition frequency is 100 MHz.
SSTA06HZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier.
SSTA06HZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | SSTA06HZG | SSTA06HZG |
| Product Name | NPN, SOT-23, 80V 0.5A, General Purpose Transistor for Automotive | NPN General Purpose Transistor |
| Polarity | NPN | NPN |