SH8J31 is a dual P-channel middle power MOSFET in an SOP8 package, designed for motor drive applications. It has a drain-source voltage rating of -60V, a continuous drain current of ±4.5A, and a maximum on-resistance of 70mΩ at -10V gate-source voltage. The device is rated for 2.0W total power dissipation and operates with a junction temperature range of -55°C to +150°C. It is RoHS compliant, halogen-free, and mounted on a surface-mount tape-reel package with a 330mm reel size. Thermal resistance is 62.5°C/W junction-to-ambient when mounted on a ceramic board.
SH8J31 is complex type (Pch+Pch) middle power MOSFET for Motor Drive application.
SH8J31 is complex type (Pch+Pch) middle power MOSFET for Motor Drive application.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1248685-SH8J31
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|---|
| Product Category | Power MOSFET | Power MOSFET | Power MOSFET |
| Product Number | SH8J31 | SH8J31 | 1248685-SH8J31 |
| Product Name | -60V Pch+Pch Middle Power MOSFET | -60V Pch+Pch Middle Power MOSFET | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SH8J31 |
| Polarity | P-Channel | P-Channel | |
| V(BR)DSS | -60 volts | -60 volts | |
| IDSS | -4500 milliamps | -4500 milliamps | |
| QG | 40 nC | 40 nC | |
| PD | 2000 milliwatts | 2000 milliwatts |