The RZF020P01 is a P-channel MOSFET designed for low-voltage switching applications, featuring a -12V drain-source voltage rating, ±2A continuous drain current, and a maximum on-resistance of 105mΩ at -4.5V gate drive. It is packaged in a TUMT3 surface-mount case and supports 1.5V gate drive operation. The device includes a built-in gate-source protection diode and operates within a junction temperature range of -55°C to +150°C. It meets the IEC 60286-3 standard for tape and reel packaging, with an order quantity of 3000 units per reel. The maximum power dissipation is 0.8W under specified mounting conditions and 0.75W under others, with thermal resistance values of 156°C/W and 167°C/W for ceramic and FR4 boards respectively.
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
1.5V Drive Pch MOSFET Product overview: RZF020P01 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RZF020P01 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1244825-RZF020P01
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RZF020P01 | RZF020P01 | 285-RZF020P01 | 1244825-RZF020P01 |
| Product Name | 1.5V Drive Pch MOSFET | 1.5V Drive Pch MOSFET | 1.5V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RZF020P01 |
| Polarity | P-Channel | P-Channel | ||
| V(BR)DSS | -12 volts | -12 volts | ||
| IDSS | -2000 milliamps | -2000 milliamps | ||
| PD | 800 milliwatts | 800 milliwatts |