The RSQ015N06 is an N-channel 60V MOSFET designed for small signal applications such as DC/DC converters. It is packaged in a TSMT6 surface-mount case with a continuous drain current rating of ±1.5A and a maximum on-resistance of 290mΩ at V_GS = 10V and I_D = 1.5A. The device includes a built-in gate-source protection diode and is RoHS compliant. Its maximum power dissipation is 1.25W, with a junction temperature range of -55°C to +150°C. The part meets AEC-Q200 and UL 94 V-0 standards.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RSQ015N06 | RSQ015N06 |
| Product Name | Nch 60V 1.5A Small Signal MOSFET | 4V Drive Nch MOSFET |
| Polarity | N-Channel | N-Channel |
| Package Type | TSMT6 | SOT-457 |
| Transistor Grade / Operating Range | Commercial | |
| V(BR)DSS | 60 volts |